Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDER3R3M51

Description
3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDER3R3M51TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard

3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER3R3M51CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard

3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER3R3M51DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard

3.3µH Shielded Inductor 5.2A 47mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 5.2A Rohs Compliant Vishay - 29AK0224 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 5.2A Rohs Compliant Vishay
29AK0224
Power Inductor, 3.3Uh, Shielded, 5.2A Rohs Compliant Vishay 29AK0224
POWER INDUCTOR, 3.3UH, SHIELDED, 5.2A ROHS COMPLIANT: YES

POWER INDUCTOR, 3.3UH, SHIELDED, 5.2A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 3.3Uh, Shielded, 5.2A; Inductance Vishay - 45AK2271 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 5.2A; Inductance Vishay
45AK2271
Power Inductor, 3.3Uh, Shielded, 5.2A; Inductance Vishay 45AK2271
POWER INDUCTOR, 3.3UH, SHIELDED, 5.2A; Inductance:3.3µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):6.1A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.047ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, SHIELDED, 5.2A; Inductance:3.3µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):6.1A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.047ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 3.3Uh, Shielded, 5.2A; Inductance Vishay - 45AK2272 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 5.2A; Inductance Vishay
45AK2272
Power Inductor, 3.3Uh, Shielded, 5.2A; Inductance Vishay 45AK2272
POWER INDUCTOR, 3.3UH, SHIELDED, 5.2A; Inductance:3.3µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):6.1A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.047ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, SHIELDED, 5.2A; Inductance:3.3µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):6.1A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.047ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDER3R3M51TR-ND 29AK0224 45AK2271
Product Name Fixed Inductors Power Inductor, 3.3Uh, Shielded, 5.2A Rohs Compliant Vishay Power Inductor, 3.3Uh, Shielded, 5.2A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520221KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers