Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDER2R2M51

Description
2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDER2R2M51CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard

2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER2R2M51TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard

2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER2R2M51DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard

2.2µH Shielded Inductor 6.5A 26mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 6.5A Rohs Compliant Vishay - 29AK0222 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 6.5A Rohs Compliant Vishay
29AK0222
Power Inductor, 2.2Uh, Shielded, 6.5A Rohs Compliant Vishay 29AK0222
POWER INDUCTOR, 2.2UH, SHIELDED, 6.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 6.5A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 2.2Uh, Shielded, 6.5A; Inductance Vishay - 45AK2268 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 6.5A; Inductance Vishay
45AK2268
Power Inductor, 2.2Uh, Shielded, 6.5A; Inductance Vishay 45AK2268
POWER INDUCTOR, 2.2UH, SHIELDED, 6.5A; Inductance:2.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.1A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.026ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, SHIELDED, 6.5A; Inductance:2.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):7.1A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.026ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 2.2Uh, Shielded, 6.5A; Inductance Vishay - 45AK2267 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 6.5A; Inductance Vishay
45AK2267
Power Inductor, 2.2Uh, Shielded, 6.5A; Inductance Vishay 45AK2267
POWER INDUCTOR, 2.2UH, SHIELDED, 6.5A; Inductance:2.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.1A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.026ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, SHIELDED, 6.5A; Inductance:2.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):7.1A; Product Range:IHLE-2020CD-51 Series; DC Resistance Max:0.026ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDER2R2M51CT-ND 29AK0222 45AK2268
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 6.5A Rohs Compliant Vishay Power Inductor, 2.2Uh, Shielded, 6.5A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 3-2176075-8 - TE Connectivity
Specs
Inductance Range 0.0038 microH
Inductance Tolerance 2 (+/- %)
DCR 1.2 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers