Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDER1R5M5A

Description
1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDER1R5M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard

1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER1R5M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard

1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER1R5M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard

1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1.5Uh, Shielded, 7.9A Rohs Compliant Vishay - 29AK0215 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, Shielded, 7.9A Rohs Compliant Vishay
29AK0215
Power Inductor, 1.5Uh, Shielded, 7.9A Rohs Compliant Vishay 29AK0215
POWER INDUCTOR, 1.5UH, SHIELDED, 7.9A ROHS COMPLIANT: YES

POWER INDUCTOR, 1.5UH, SHIELDED, 7.9A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 1.5Uh, Shielded, 7.9A; Inductance Vishay - 45AK2254 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, Shielded, 7.9A; Inductance Vishay
45AK2254
Power Inductor, 1.5Uh, Shielded, 7.9A; Inductance Vishay 45AK2254
POWER INDUCTOR, 1.5UH, SHIELDED, 7.9A; Inductance:1.5µH; RMS Current (Irms):7.9A; Inductor Construction:Shielde d; Saturation Current (Isat):9.4A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.0198ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 1.5UH, SHIELDED, 7.9A; Inductance:1.5µH; RMS Current (Irms):7.9A; Inductor Construction:Shielded; Saturation Current (Isat):9.4A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.0198ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 1.5Uh, Shielded, 7.9A; Inductance Vishay - 45AK2253 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, Shielded, 7.9A; Inductance Vishay
45AK2253
Power Inductor, 1.5Uh, Shielded, 7.9A; Inductance Vishay 45AK2253
POWER INDUCTOR, 1.5UH, SHIELDED, 7.9A; Inductance:1.5µH; RMS Current (Irms):7.9A; Inductor Construction:Shielde d; Saturation Current (Isat):9.4A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.0198ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 1.5UH, SHIELDED, 7.9A; Inductance:1.5µH; RMS Current (Irms):7.9A; Inductor Construction:Shielded; Saturation Current (Isat):9.4A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.0198ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDER1R5M5ACT-ND 29AK0215 45AK2254
Product Name Fixed Inductors Power Inductor, 1.5Uh, Shielded, 7.9A Rohs Compliant Vishay Power Inductor, 1.5Uh, Shielded, 7.9A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910188 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details