Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDER1R0M5A

Description
1µH Shielded Inductor 9.8A 12.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 9.8A 12.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDER1R0M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 9.8A 12.1mOhm Max Nonstandard

1µH Shielded Inductor 9.8A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER1R0M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 9.8A 12.1mOhm Max Nonstandard

1µH Shielded Inductor 9.8A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER1R0M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 9.8A 12.1mOhm Max Nonstandard

1µH Shielded Inductor 9.8A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1Uh, Shielded, 9.8A Rohs Compliant Vishay - 29AK0213 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 9.8A Rohs Compliant Vishay
29AK0213
Power Inductor, 1Uh, Shielded, 9.8A Rohs Compliant Vishay 29AK0213
POWER INDUCTOR, 1UH, SHIELDED, 9.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 1UH, SHIELDED, 9.8A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 1Uh, Shielded, 9.8A; Inductance Vishay - 45AK2249 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 9.8A; Inductance Vishay
45AK2249
Power Inductor, 1Uh, Shielded, 9.8A; Inductance Vishay 45AK2249
POWER INDUCTOR, 1UH, SHIELDED, 9.8A; Inductance:1µH; RMS Current (Irms):9.8A; Inductor Construction:Shielde d; Saturation Current (Isat):10.3A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.0121ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 1UH, SHIELDED, 9.8A; Inductance:1µH; RMS Current (Irms):9.8A; Inductor Construction:Shielded; Saturation Current (Isat):10.3A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.0121ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 1Uh, Shielded, 9.8A; Inductance Vishay - 45AK2250 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 9.8A; Inductance Vishay
45AK2250
Power Inductor, 1Uh, Shielded, 9.8A; Inductance Vishay 45AK2250
POWER INDUCTOR, 1UH, SHIELDED, 9.8A; Inductance:1µH; RMS Current (Irms):9.8A; Inductor Construction:Shielde d; Saturation Current (Isat):10.3A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.0121ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 1UH, SHIELDED, 9.8A; Inductance:1µH; RMS Current (Irms):9.8A; Inductor Construction:Shielded; Saturation Current (Isat):10.3A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.0121ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDER1R0M5ATR-ND 29AK0213 45AK2249
Product Name Fixed Inductors Power Inductor, 1Uh, Shielded, 9.8A Rohs Compliant Vishay Power Inductor, 1Uh, Shielded, 9.8A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1730042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details