Vishay Intertechnology, Inc. Fixed Inductors IHLE2020CDER100M5A

Description
10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLE2020CDER100M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard

10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER100M5ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard

10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLE2020CDER100M5ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard

10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Vishay - 29AK0217 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Vishay
29AK0217
Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Vishay 29AK0217
POWER INDUCTOR, 10UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 10Uh, Shielded, 2.8A; Inductance Vishay - 45AK2258 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 2.8A; Inductance Vishay
45AK2258
Power Inductor, 10Uh, Shielded, 2.8A; Inductance Vishay 45AK2258
POWER INDUCTOR, 10UH, SHIELDED, 2.8A; Inductance:10µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.138ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 10UH, SHIELDED, 2.8A; Inductance:10µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.138ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 10Uh, Shielded, 2.8A; Inductance Vishay - 45AK2257 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 2.8A; Inductance Vishay
45AK2257
Power Inductor, 10Uh, Shielded, 2.8A; Inductance Vishay 45AK2257
POWER INDUCTOR, 10UH, SHIELDED, 2.8A; Inductance:10µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.138ohm; Product Length:5.9mm RoHS Compliant: Yes

POWER INDUCTOR, 10UH, SHIELDED, 2.8A; Inductance:10µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:IHLE-2020CD-5A Series; DC Resistance Max:0.138ohm; Product Length:5.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLE2020CDER100M5ADKR-ND 29AK0217 45AK2258
Product Name Fixed Inductors Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Vishay Power Inductor, 10Uh, Shielded, 2.8A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details