Vishay Precision Group Fixed Inductors IHLD4032KBER220M5A

Description
22µH Shielded Inductor 4.1A 72.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 4.1A 72.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2933-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2933-2-ND
Fixed Inductors 541-2933-2-ND
22µH Shielded Inductor 4.1A 72.5mOhm Max Nonstandard

22µH Shielded Inductor 4.1A 72.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, 4.1A, Shielded; Inductance Vishay - 78Y4854 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 4.1A, Shielded; Inductance Vishay
78Y4854
Inductor, 22Uh, 4.1A, Shielded; Inductance Vishay 78Y4854
INDUCTOR, 22UH, 4.1A, SHIELDED; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):4.1A; Product Range:IHLD Series; Power Inductor Case:11.89mm x 9.62mm x 11.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 4.1A, SHIELDED; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):4.1A; Product Range:IHLD Series; Power Inductor Case:11.89mm x 9.62mm x 11.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductance Vishay - 82Y9093 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
82Y9093
Inductance Vishay 82Y9093
Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):4.1A; Product Range:IHLD-4032KB-5A Series; Power Inductor Case:11.8mm x 9.62mm x 11.2mm; DC Resistance Max:0.0752ohm RoHS Compliant: Yes

Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):4.1A; Product Range:IHLD-4032KB-5A Series; Power Inductor Case:11.8mm x 9.62mm x 11.2mm; DC Resistance Max:0.0752ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2933-2-ND 78Y4854 82Y9093
Product Name Fixed Inductors Inductor, 22Uh, 4.1A, Shielded; Inductance Vishay Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0725 ohms 0.0752 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers