Vishay Precision Group Fixed Inductors IHLD4032KBER100M5A

Description
10µH Shielded Inductor 5.6A 32.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 5.6A 32.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2927-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2927-1-ND
Fixed Inductors 541-2927-1-ND
10µH Shielded Inductor 5.6A 32.6mOhm Max Nonstandard

10µH Shielded Inductor 5.6A 32.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2927-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2927-2-ND
Fixed Inductors 541-2927-2-ND
10µH Shielded Inductor 5.6A 32.6mOhm Max Nonstandard

10µH Shielded Inductor 5.6A 32.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2927-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2927-6-ND
Fixed Inductors 541-2927-6-ND
10µH Shielded Inductor 5.6A 32.6mOhm Max Nonstandard

10µH Shielded Inductor 5.6A 32.6mOhm Max Nonstandard

Buy Now Datasheet
Inductance Vishay - 82Y9092 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
82Y9092
Inductance Vishay 82Y9092
Inductance:10µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):7.4A; Product Range:IHLD-4032KB-5A Series; Inductor Case / Package:-; DC Resistance Max:0.0326ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Inductance:10µH; RMS Current (Irms):5.6A; Inductor Construction:Shielded; Saturation Current (Isat):7.4A; Product Range:IHLD-4032KB-5A Series; Inductor Case / Package:-; DC Resistance Max:0.0326ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 5.6A, 20%, Shielded Vishay - 51AK5961 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 5.6A, 20%, Shielded Vishay
51AK5961
Inductor, 10Uh, 5.6A, 20%, Shielded Vishay 51AK5961
INDUCTOR, 10UH, 5.6A, 20%, SHIELDED

INDUCTOR, 10UH, 5.6A, 20%, SHIELDED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2927-1-ND 82Y9092 51AK5961
Product Name Fixed Inductors Inductance Vishay Inductor, 10Uh, 5.6A, 20%, Shielded Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0326 ohms 0.0326 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624049-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.2700 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details