Vishay Precision Group Fixed Inductors IHLD3232HBER5R0M5A

Description
5µH Shielded Inductor 6A 29.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
5µH Shielded Inductor 6A 29.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2926-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2926-2-ND
Fixed Inductors 541-2926-2-ND
5µH Shielded Inductor 6A 29.2mOhm Max Nonstandard

5µH Shielded Inductor 6A 29.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 5Uh, 6A, 20%, Shielded; Inductance Vishay - 78Y4851 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5Uh, 6A, 20%, Shielded; Inductance Vishay
78Y4851
Inductor, 5Uh, 6A, 20%, Shielded; Inductance Vishay 78Y4851
INDUCTOR, 5UH, 6A, 20%, SHIELDED; Inductance:5µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:IHLD Series; Power Inductor Case:9.75mm x 9.62mm x 9.14mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 5UH, 6A, 20%, SHIELDED; Inductance:5µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:IHLD Series; Power Inductor Case:9.75mm x 9.62mm x 9.14mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2926-2-ND 78Y4851
Product Name Fixed Inductors Inductor, 5Uh, 6A, 20%, Shielded; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0292 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C6R8MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers