The Vishay IHLD-3232HB-5A inductor features an inductance of 33 µH and a maximum RMS current rating of 2.4 A. It is designed with a shielded construction to minimize electromagnetic interference and ensure low buzz noise. The inductor can handle high transient current spikes without saturation, making it suitable for demanding applications. It operates effectively within a temperature range of -55 °C to +155 °C and is AEC-Q200 qualified, indicating its reliability for automotive applications. The inductor has a low DC resistance of 149 mΩ at 25 °C, contributing to its efficiency. Its compact dimensions are 9.75 mm x 9.62 mm x 9.14 mm, making it suitable for space-constrained designs. This inductor is ideal for use in Class D audio amplifiers and other applications requiring high performance and low distortion.
33µH Shielded Inductor 2.4A 159.43mOhm Max Nonstandard
33µH Shielded Inductor 2.4A 159.43mOhm Max Nonstandard
Inductor Power Shielded Wirewound 33uH 20% 100KHz 2.4A 0.15943Ohm DCR 3232 Automotive Product overview: IHLD3232HBER330M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 2.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLD3232HBER330M5
INDUCTOR, 33UH, 2.4A, SHIELDED; Inductance:33µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-2931-2-ND | 71-IHLD3232HBER330M5A | 78Y4850 |
| Product Name | Fixed Inductors | Automotive 33uH 100KHz 2.4A Inductor and Choke | Inductor, 33Uh, 2.4A, Shielded; Inductance Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | ||
| DCR | 0.1594 ohms |