Vishay Precision Group Automotive 10uH 100KHz 5A Inductor and Choke IHLD3232HBER100M5A

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz 5A 0.0535Ohm DCR 3232 Automotive Product overview: IHLD3232HBER100M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLD3232HBER100M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz 5A 0.0535Ohm DCR 3232 Automotive Product overview: IHLD3232HBER100M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLD3232HBER100M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 100KHz 5A Inductor and Choke - 71-IHLD3232HBER100M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 5A Inductor and Choke
71-IHLD3232HBER100M5A
Automotive 10uH 100KHz 5A Inductor and Choke 71-IHLD3232HBER100M5A
Inductor Power Shielded Wirewound 10uH 20% 100KHz 5A 0.0535Ohm DCR 3232 Automotive Product overview: IHLD3232HBER100M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLD3232HBER100M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz 5A 0.0535Ohm DCR 3232 Automotive Product overview: IHLD3232HBER100M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLD3232HBER100M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2928-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2928-1-ND
Fixed Inductors 541-2928-1-ND
10µH Shielded Inductor 5A 53.5mOhm Max Nonstandard

10µH Shielded Inductor 5A 53.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2928-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2928-6-ND
Fixed Inductors 541-2928-6-ND
10µH Shielded Inductor 5A 53.5mOhm Max Nonstandard

10µH Shielded Inductor 5A 53.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2928-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2928-2-ND
Fixed Inductors 541-2928-2-ND
10µH Shielded Inductor 5A 53.5mOhm Max Nonstandard

10µH Shielded Inductor 5A 53.5mOhm Max Nonstandard

Buy Now Datasheet
Inductance Vishay - 29Y5897 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
29Y5897
Inductance Vishay 29Y5897
Inductance:10µH; RMS Current (Irms):3.65A; Inductor Construction:Shielde d; Saturation Current (Isat):5.2A; Product Range:IHLD-3232HB-5A Series; Inductor Case / Package:-; DC Resistance Max:0.0535ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Inductance:10µH; RMS Current (Irms):3.65A; Inductor Construction:Shielded; Saturation Current (Isat):5.2A; Product Range:IHLD-3232HB-5A Series; Inductor Case / Package:-; DC Resistance Max:0.0535ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLD3232HBER100M5A 541-2928-1-ND 29Y5897
Product Name Automotive 10uH 100KHz 5A Inductor and Choke Fixed Inductors Inductance Vishay
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details