Vishay Precision Group Fixed Inductors IHLD2525GGER1R0M5A

Description
1µH Shielded Inductor 13A 7.77mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
1µH Shielded Inductor 13A 7.77mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLD2525GGER1R0M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 13A 7.77mOhm Max Nonstandard, 4 Lead

1µH Shielded Inductor 13A 7.77mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLD2525GGER1R0M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 13A 7.77mOhm Max Nonstandard, 4 Lead

1µH Shielded Inductor 13A 7.77mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLD2525GGER1R0M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 13A 7.77mOhm Max Nonstandard, 4 Lead

1µH Shielded Inductor 13A 7.77mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, 1Uh, Shielded, 13A Rohs Compliant Vishay - 82AH7370 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 13A Rohs Compliant Vishay
82AH7370
Inductor, 1Uh, Shielded, 13A Rohs Compliant Vishay 82AH7370
INDUCTOR, 1UH, SHIELDED, 13A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 13A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLD2525GGER1R0M5ATR-ND 82AH7370
Product Name Fixed Inductors Inductor, 1Uh, Shielded, 13A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0078 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers