Vishay Precision Group Fixed Inductors IHLD2525GGER150M5A

Description
15µH Shielded Inductor 3.2A 95.8mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
15µH Shielded Inductor 3.2A 95.8mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLD2525GGER150M5ATR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 3.2A 95.8mOhm Max Nonstandard, 4 Lead

15µH Shielded Inductor 3.2A 95.8mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLD2525GGER150M5ACT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 3.2A 95.8mOhm Max Nonstandard, 4 Lead

15µH Shielded Inductor 3.2A 95.8mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 541-IHLD2525GGER150M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 3.2A 95.8mOhm Max Nonstandard, 4 Lead

15µH Shielded Inductor 3.2A 95.8mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, 15Uh, Shielded, 3.2A Rohs Compliant Vishay - 82AH7372 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 3.2A Rohs Compliant Vishay
82AH7372
Inductor, 15Uh, Shielded, 3.2A Rohs Compliant Vishay 82AH7372
INDUCTOR, 15UH, SHIELDED, 3.2A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SHIELDED, 3.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLD2525GGER150M5ATR-ND 82AH7372
Product Name Fixed Inductors Inductor, 15Uh, Shielded, 3.2A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0958 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers