Vishay Precision Group 2.2uH 100KHz 1.7A Inductor and Choke IHHP1008AZER2R2M01

Description
Power Choke Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 1.7A 0.112Ohm DCR 1008 T/R Product overview: IHHP1008AZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 1.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP1008AZER2R2M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Choke Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 1.7A 0.112Ohm DCR 1008 T/R Product overview: IHHP1008AZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 1.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP1008AZER2R2M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2uH 100KHz 1.7A Inductor and Choke - 71-IHHP1008AZER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 100KHz 1.7A Inductor and Choke
71-IHHP1008AZER2R2M01
2.2uH 100KHz 1.7A Inductor and Choke 71-IHHP1008AZER2R2M01
Power Choke Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 1.7A 0.112Ohm DCR 1008 T/R Product overview: IHHP1008AZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 1.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP1008AZER2R2M0 1 can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 1.7A 0.112Ohm DCR 1008 T/R Product overview: IHHP1008AZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 1.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP1008AZER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2677-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2677-2-ND
Fixed Inductors 541-2677-2-ND
2.2µH Shielded Inductor 2.2A 124mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 2.2A 124mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370071-IHHP1008AZER2R2M01 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370071-IHHP1008AZER2R2M01
Inductors, Coils, Chokes - Fixed Inductors 1370071-IHHP1008AZER2R2M01
Win Source Part Number: 1370071-IHHP1008AZER 2R2M01 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: IHHP-1008AZ-01 Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Inductance: 2.2 µH Current Rating (Amps): 2.2 A Current - Saturation (Isat): 2.4A Shielding: Shielded DC Resistance (DCR): 124mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370071-IHHP1008AZER2R2M01
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: IHHP-1008AZ-01
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Inductance: 2.2 µH
Current Rating (Amps): 2.2 A
Current - Saturation (Isat): 2.4A
Shielding: Shielded
DC Resistance (DCR): 124mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
IHHP1008AZER2R2M01
Inductors/Coils/Transformers >> Inductors (SMD) IHHP1008AZER2R2M01
2.3A 2.2uH ±20% 2.6A 79mΩ 1008 Inductors (SMD) ROHS

2.3A 2.2uH ±20% 2.6A 79mΩ 1008 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-IHHP1008AZER2R2M01 541-2677-2-ND 1370071-IHHP1008AZER2R2M01 IHHP1008AZER2R2M01
Product Name 2.2uH 100KHz 1.7A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details