Vishay Precision Group Fixed Inductors IHHP1008ABER6R8M01

Description
6.8µH Shielded Inductor 1.3A 360mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 1.3A 360mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2673-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2673-2-ND
Fixed Inductors 541-2673-2-ND
6.8µH Shielded Inductor 1.3A 360mOhm Max 1008 (2520 Metric)

6.8µH Shielded Inductor 1.3A 360mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, Shielded, 6.8Uh, 1.3A, 20%; Inductance Vishay - 53Y3759 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 1.3A, 20%; Inductance Vishay
53Y3759
Inductor, Shielded, 6.8Uh, 1.3A, 20%; Inductance Vishay 53Y3759
INDUCTOR, SHIELDED, 6.8UH, 1.3A, 20%; Inductance:6.8µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:IHHP-1008AB-01 Series; DC Resistance Max:0.36ohm; Product Length:2.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 1.3A, 20%; Inductance:6.8µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:IHHP-1008AB-01 Series; DC Resistance Max:0.36ohm; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2673-2-ND 53Y3759
Product Name Fixed Inductors Inductor, Shielded, 6.8Uh, 1.3A, 20%; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.3600 ohms 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details