Vishay Precision Group Fixed Inductors IHHP0806AZERR47M01

Description
470nH Shielded Inductor 3.6A 39mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Inductor 3.6A 39mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2666-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2666-1-ND
Fixed Inductors 541-2666-1-ND
470nH Shielded Inductor 3.6A 39mOhm Max 0806 (2016 Metric)

470nH Shielded Inductor 3.6A 39mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2666-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2666-6-ND
Fixed Inductors 541-2666-6-ND
470nH Shielded Inductor 3.6A 39mOhm Max 0806 (2016 Metric)

470nH Shielded Inductor 3.6A 39mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2666-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2666-2-ND
Fixed Inductors 541-2666-2-ND
470nH Shielded Inductor 3.6A 39mOhm Max 0806 (2016 Metric)

470nH Shielded Inductor 3.6A 39mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-2666-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1.5A 450mOhm Inductor and Choke - 71-DFSG-20-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers