Vishay Precision Group Fixed Inductors IHHP0806AZER1R0M01

Description
1µH Shielded Inductor 3.1A 65mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 3.1A 65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2647-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2647-1-ND
Fixed Inductors 541-2647-1-ND
1µH Shielded Inductor 3.1A 65mOhm Max Nonstandard

1µH Shielded Inductor 3.1A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2647-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2647-2-ND
Fixed Inductors 541-2647-2-ND
1µH Shielded Inductor 3.1A 65mOhm Max Nonstandard

1µH Shielded Inductor 3.1A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2647-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2647-6-ND
Fixed Inductors 541-2647-6-ND
1µH Shielded Inductor 3.1A 65mOhm Max Nonstandard

1µH Shielded Inductor 3.1A 65mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1Uh, 3.1A, 20%; Inductance Vishay - 49Y7915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 3.1A, 20%; Inductance Vishay
49Y7915
Inductor, Shielded, 1Uh, 3.1A, 20%; Inductance Vishay 49Y7915
INDUCTOR, SHIELDED, 1UH, 3.1A, 20%; Inductance:1µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:IHHP-0806AZ-01 Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 3.1A, 20%; Inductance:1µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:IHHP-0806AZ-01 Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 3.1A, 20%; Inductance Vishay - 53Y3749 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 3.1A, 20%; Inductance Vishay
53Y3749
Inductor, Shielded, 1Uh, 3.1A, 20%; Inductance Vishay 53Y3749
INDUCTOR, SHIELDED, 1UH, 3.1A, 20%; Inductance:1µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:IHHP-0806AZ-01 Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 3.1A, 20%; Inductance:1µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:IHHP-0806AZ-01 Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2647-1-ND 49Y7915
Product Name Fixed Inductors Inductor, Shielded, 1Uh, 3.1A, 20%; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0650 ohms 0.0650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Fixed Inductors - 1712-3627453226180KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details