Vishay Precision Group Fixed Inductors IHHP0806ABERR47M01

Description
470nH Shielded Inductor 4.2A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 4.2A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2561-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2561-2-ND
Fixed Inductors 541-2561-2-ND
470nH Shielded Inductor 4.2A 35mOhm Max Nonstandard

470nH Shielded Inductor 4.2A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2561-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2561-6-ND
Fixed Inductors 541-2561-6-ND
470nH Shielded Inductor 4.2A 35mOhm Max Nonstandard

470nH Shielded Inductor 4.2A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2561-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2561-1-ND
Fixed Inductors 541-2561-1-ND
470nH Shielded Inductor 4.2A 35mOhm Max Nonstandard

470nH Shielded Inductor 4.2A 35mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 0.47Uh, 4.2A, 20%; Inductance Vishay - 49Y7908 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.47Uh, 4.2A, 20%; Inductance Vishay
49Y7908
Inductor, Shielded, 0.47Uh, 4.2A, 20%; Inductance Vishay 49Y7908
INDUCTOR, SHIELDED, 0.47UH, 4.2A, 20%; Inductance:470nH; RMS Current (Irms):4.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHHP-0806AB-01 Series; DC Resistance Max:0.035ohm; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.47UH, 4.2A, 20%; Inductance:470nH; RMS Current (Irms):4.2A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHHP-0806AB-01 Series; DC Resistance Max:0.035ohm; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 0.47Uh, 4.2A, 20%; Inductance Vishay - 53Y3743 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.47Uh, 4.2A, 20%; Inductance Vishay
53Y3743
Inductor, Shielded, 0.47Uh, 4.2A, 20%; Inductance Vishay 53Y3743
INDUCTOR, SHIELDED, 0.47UH, 4.2A, 20%; Inductance:470nH; RMS Current (Irms):4.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHHP-0806AB-01 Series; DC Resistance Max:0.035ohm; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.47UH, 4.2A, 20%; Inductance:470nH; RMS Current (Irms):4.2A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHHP-0806AB-01 Series; DC Resistance Max:0.035ohm; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2561-2-ND 49Y7908
Product Name Fixed Inductors Inductor, Shielded, 0.47Uh, 4.2A, 20%; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0350 ohms 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 0402CS-47NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Surface Mount Inductors - 2567641P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details