Vishay Precision Group Fixed Inductors IHHP0806ABER2R2M01

Description
2.2µH Shielded Inductor 1.8A 155mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.8A 155mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2558-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2558-2-ND
Fixed Inductors 541-2558-2-ND
2.2µH Shielded Inductor 1.8A 155mOhm Max Nonstandard

2.2µH Shielded Inductor 1.8A 155mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2558-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2558-6-ND
Fixed Inductors 541-2558-6-ND
2.2µH Shielded Inductor 1.8A 155mOhm Max Nonstandard

2.2µH Shielded Inductor 1.8A 155mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2558-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2558-1-ND
Fixed Inductors 541-2558-1-ND
2.2µH Shielded Inductor 1.8A 155mOhm Max Nonstandard

2.2µH Shielded Inductor 1.8A 155mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 1.8A, 20%; Inductance Vishay - 49Y7911 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 1.8A, 20%; Inductance Vishay
49Y7911
Inductor, Shielded, 2.2Uh, 1.8A, 20%; Inductance Vishay 49Y7911
INDUCTOR, SHIELDED, 2.2UH, 1.8A, 20%; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:IHHP-0806AB-01 Series; DC Resistance Max:0.155ohm; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 1.8A, 20%; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:IHHP-0806AB-01 Series; DC Resistance Max:0.155ohm; Product Length:2mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 2.2Uh, 1.8A, 20%; Inductance Vishay - 53Y3746 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 1.8A, 20%; Inductance Vishay
53Y3746
Inductor, Shielded, 2.2Uh, 1.8A, 20%; Inductance Vishay 53Y3746
INDUCTOR, SHIELDED, 2.2UH, 1.8A, 20%; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:IHHP-0806AB-01 Series; DC Resistance Max:0.155ohm; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 1.8A, 20%; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:IHHP-0806AB-01 Series; DC Resistance Max:0.155ohm; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2558-2-ND 49Y7911
Product Name Fixed Inductors Inductor, Shielded, 2.2Uh, 1.8A, 20%; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1550 ohms 0.1550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details