Vishay Intertechnology, Inc. Fixed Inductors IHDM1107BBEV8R2M30

Description
8.2µH Unshielded Wirewound Inductor 39A 1.73mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 39A 1.73mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHDM1107BBEV8R2M30-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Unshielded Wirewound Inductor 39A 1.73mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 39A 1.73mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHDM1107BBEV8R2M30-ND
Product Name Fixed Inductors
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Through Hole
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers