5.6µH Unshielded Wirewound Inductor 37A 1.73mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IHDM1107BBEV5R6M20-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 180 C (-67 to 356 F) |
| Mounting Option | Through Hole |
| Core Material | Powdered Iron; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |