Vishay Precision Group Fixed Inductors IHDM1008BCEV8R2M30

Description
FIXED IND 8.2UH 35A 1.5 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 8.2UH 35A 1.5 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHDM1008BCEV8R2M30-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2UH 35A 1.5 MOHM TH

FIXED IND 8.2UH 35A 1.5 MOHM TH

Buy Now Datasheet
Inductor, 8.2Uh, Unshielded, 35A, Tht; Product Range Vishay - 83AH7733 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Unshielded, 35A, Tht; Product Range Vishay
83AH7733
Inductor, 8.2Uh, Unshielded, 35A, Tht; Product Range Vishay 83AH7733
INDUCTOR, 8.2UH, UNSHIELDED, 35A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:8.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):35A; Saturation Current (Isat):35A; DC Resistance Max:1500µohm RoHS Compliant: Yes

INDUCTOR, 8.2UH, UNSHIELDED, 35A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:8.2µH; Inductor Construction:Unshielded; RMS Current (Irms):35A; Saturation Current (Isat):35A; DC Resistance Max:1500µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHDM1008BCEV8R2M30-ND 83AH7733
Product Name Fixed Inductors Inductor, 8.2Uh, Unshielded, 35A, Tht; Product Range Vishay
Operating Temperature -40 to 180 C (-40 to 356 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N0 0302CS-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details