Vishay Precision Group Fixed Inductors IHDM1008BCEV6R8M30

Description
FIXED IND 6.8UH 40A 1.15 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 6.8UH 40A 1.15 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHDM1008BCEV6R8M30-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 40A 1.15 MOHM TH

FIXED IND 6.8UH 40A 1.15 MOHM TH

Buy Now Datasheet
Inductor, 6.8Uh, Unshielded, 40A, Tht; Product Range Vishay - 83AH7732 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Unshielded, 40A, Tht; Product Range Vishay
83AH7732
Inductor, 6.8Uh, Unshielded, 40A, Tht; Product Range Vishay 83AH7732
INDUCTOR, 6.8UH, UNSHIELDED, 40A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:6.8µH; Inductor Construction:Unshiel ded; RMS Current (Irms):40A; Saturation Current (Isat):45A; DC Resistance Max:1150µohm RoHS Compliant: Yes

INDUCTOR, 6.8UH, UNSHIELDED, 40A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:6.8µH; Inductor Construction:Unshielded; RMS Current (Irms):40A; Saturation Current (Isat):45A; DC Resistance Max:1150µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHDM1008BCEV6R8M30-ND 83AH7732
Product Name Fixed Inductors Inductor, 6.8Uh, Unshielded, 40A, Tht; Product Range Vishay
Operating Temperature -40 to 180 C (-40 to 356 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details