Vishay Precision Group Fixed Inductors IHDM1008BCEV4R7M3A

Description
4.7µH Unshielded Wirewound Inductor 45A 950mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 45A 950mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHDM1008BCEV4R7M3A-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 45A 950mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 45A 950mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, Unshielded, 45A, Tht; Product Range Vishay - 83AH7730 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Unshielded, 45A, Tht; Product Range Vishay
83AH7730
Inductor, 4.7Uh, Unshielded, 45A, Tht; Product Range Vishay 83AH7730
INDUCTOR, 4.7UH, UNSHIELDED, 45A, THT; Product Range:IHDM-1008BC-3A Series; Inductance:4.7µH; Inductor Construction:Unshiel ded; RMS Current (Irms):45A; Saturation Current (Isat):50A; DC Resistance Max:950µohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, UNSHIELDED, 45A, THT; Product Range:IHDM-1008BC-3A Series; Inductance:4.7µH; Inductor Construction:Unshielded; RMS Current (Irms):45A; Saturation Current (Isat):50A; DC Resistance Max:950µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHDM1008BCEV4R7M3A-ND 83AH7730
Product Name Fixed Inductors Inductor, 4.7Uh, Unshielded, 45A, Tht; Product Range Vishay
Operating Temperature -40 to 180 C (-40 to 356 F)
Mounting Option Through Hole
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details