Vishay Precision Group Fixed Inductors IHDM1008BCEV4R7M30

Description
4.7µH Unshielded Wirewound Inductor 45A 0.95mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 45A 0.95mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-10689-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10689-ND
Fixed Inductors 541-10689-ND
4.7µH Unshielded Wirewound Inductor 45A 0.95mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 45A 0.95mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, Unshielded, 45A, Tht; Product Range Vishay - 83AH7731 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Unshielded, 45A, Tht; Product Range Vishay
83AH7731
Inductor, 4.7Uh, Unshielded, 45A, Tht; Product Range Vishay 83AH7731
INDUCTOR, 4.7UH, UNSHIELDED, 45A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:4.7µH; Inductor Construction:Unshiel ded; RMS Current (Irms):45A; Saturation Current (Isat):50A; DC Resistance Max:950µohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, UNSHIELDED, 45A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:4.7µH; Inductor Construction:Unshielded; RMS Current (Irms):45A; Saturation Current (Isat):50A; DC Resistance Max:950µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-10689-ND 83AH7731
Product Name Fixed Inductors Inductor, 4.7Uh, Unshielded, 45A, Tht; Product Range Vishay
Operating Temperature -40 to 180 C (-40 to 356 F)
Mounting Option Through Hole
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details