Vishay Precision Group Fixed Inductors IHDM1008BCEV3R3M30

Description
FIXED IND 3.3UH 50A 0.7 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 3.3UH 50A 0.7 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHDM1008BCEV3R3M30-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 50A 0.7 MOHM TH

FIXED IND 3.3UH 50A 0.7 MOHM TH

Buy Now Datasheet
Inductor, 3.3Uh, Unshielded, 50A, Tht; Product Range Vishay - 83AH7729 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Unshielded, 50A, Tht; Product Range Vishay
83AH7729
Inductor, 3.3Uh, Unshielded, 50A, Tht; Product Range Vishay 83AH7729
INDUCTOR, 3.3UH, UNSHIELDED, 50A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:3.3µH; Inductor Construction:Unshiel ded; RMS Current (Irms):50A; Saturation Current (Isat):60A; DC Resistance Max:700µohm RoHS Compliant: Yes

INDUCTOR, 3.3UH, UNSHIELDED, 50A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:3.3µH; Inductor Construction:Unshielded; RMS Current (Irms):50A; Saturation Current (Isat):60A; DC Resistance Max:700µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHDM1008BCEV3R3M30-ND 83AH7729
Product Name Fixed Inductors Inductor, 3.3Uh, Unshielded, 50A, Tht; Product Range Vishay
Operating Temperature -40 to 180 C (-40 to 356 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers