FIXED IND 3UH 57A 0.95 MOHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IHDM1008BCEV3R0M20-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 180 C (-40 to 356 F) |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Core Material | Powdered Iron |
| Configuration | Fixed |