Vishay Precision Group Fixed Inductors IHDM1008BCEV1R2M3A

Description
1.2µH Unshielded Wirewound Inductor 80A 0.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 80A 0.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHDM1008BCEV1R2M3A-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Unshielded Wirewound Inductor 80A 0.3mOhm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 80A 0.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.2Uh, Unshielded, 80A, Tht; Product Range Vishay - 83AH7723 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Unshielded, 80A, Tht; Product Range Vishay
83AH7723
Inductor, 1.2Uh, Unshielded, 80A, Tht; Product Range Vishay 83AH7723
INDUCTOR, 1.2UH, UNSHIELDED, 80A, THT; Product Range:IHDM-1008BC-3A Series; Inductance:1.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):80A; Saturation Current (Isat):110A; DC Resistance Max:300µohm RoHS Compliant: Yes

INDUCTOR, 1.2UH, UNSHIELDED, 80A, THT; Product Range:IHDM-1008BC-3A Series; Inductance:1.2µH; Inductor Construction:Unshielded; RMS Current (Irms):80A; Saturation Current (Isat):110A; DC Resistance Max:300µohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.2Uh, 80A, Edge-Wound Rohs Compliant Vishay - 54AH6289 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, 80A, Edge-Wound Rohs Compliant Vishay
54AH6289
Inductor, 1.2Uh, 80A, Edge-Wound Rohs Compliant Vishay 54AH6289
INDUCTOR, 1.2UH, 80A, EDGE-WOUND ROHS COMPLIANT: YES

INDUCTOR, 1.2UH, 80A, EDGE-WOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHDM1008BCEV1R2M3A-ND 83AH7723 54AH6289
Product Name Fixed Inductors Inductor, 1.2Uh, Unshielded, 80A, Tht; Product Range Vishay Inductor, 1.2Uh, 80A, Edge-Wound Rohs Compliant Vishay
Operating Temperature -40 to 180 C (-40 to 356 F)
Mounting Option Through Hole
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-052 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 22000 to 700 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details