Vishay Precision Group Fixed Inductors IHDM1008BCEV100M30

Description
10µH Unshielded Wirewound Inductor 30A 2mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 30A 2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-10687-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10687-ND
Fixed Inductors 541-10687-ND
10µH Unshielded Wirewound Inductor 30A 2mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 30A 2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Unshielded, 30A, Tht; Product Range Vishay - 83AH7725 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Unshielded, 30A, Tht; Product Range Vishay
83AH7725
Inductor, 10Uh, Unshielded, 30A, Tht; Product Range Vishay 83AH7725
INDUCTOR, 10UH, UNSHIELDED, 30A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):30A; Saturation Current (Isat):30A; DC Resistance Max:2000µohm RoHS Compliant: Yes

INDUCTOR, 10UH, UNSHIELDED, 30A, THT; Product Range:IHDM-1008BC-30 Series; Inductance:10µH; Inductor Construction:Unshielded; RMS Current (Irms):30A; Saturation Current (Isat):30A; DC Resistance Max:2000µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-10687-ND 83AH7725
Product Name Fixed Inductors Inductor, 10Uh, Unshielded, 30A, Tht; Product Range Vishay
Operating Temperature -40 to 180 C (-40 to 356 F)
Mounting Option Through Hole
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0013 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details