Vishay Intertechnology, Inc. Fixed Inductors IHDF1300AEEH2R2K1A

Description
2.2µH Unshielded Wirewound Inductor 59A 1.11mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 59A 1.11mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHDF1300AEEH2R2K1A-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 59A 1.11mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 59A 1.11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHDF1300AEEH2R2K1A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHDF1300AEEH2R2K1A
Fixed Inductors IHDF1300AEEH2R2K1A
FIXED IND 2.2UH 59A 1.11MOHM TH

FIXED IND 2.2UH 59A 1.11MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHDF1300AEEH2R2K1A-ND IHDF1300AEEH2R2K1A
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details