Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
VISHAY PRECISION GROUP
IHDF1300AEEH1R0K10 -- INDUCTOR, 1UH, 10%, 72A, TH ROHS COMPLIANT VISHAY
Vishay Precision Group
Inductor, 1Uh, 10%, 72A, Th Rohs Compliant Vishay
IHDF1300AEEH1R0K10
Description
INDUCTOR, 1UH, 10%, 72A, TH ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
INDUCTOR, 1UH, 10%, 72A, TH ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 10%, 72A, Th Rohs Compliant Vishay
76AH6910
Inductor, 1Uh, 10%, 72A, Th Rohs Compliant Vishay
76AH6910
INDUCTOR, 1UH, 10%, 72A, TH ROHS COMPLIANT: YES
INDUCTOR, 1UH, 10%, 72A, TH ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Inductors, Coils, and Chokes
Product Number
76AH6910
Product Name
Inductor, 1Uh, 10%, 72A, Th Rohs Compliant Vishay
Mounting Option
Through Hole
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Leaded Inductors
1670282
Specs
Core Material
Ferrite; Ferrite
Application
Power Choke
Inductance Range
400 microH
View Details
Majestic Transformer Co.
Audio Transformers & Chokes
View Details
SCHURTER Inc
Common Mode Chokes
DSO1-25-0001
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
KOA Speer Electronics, Inc.
Fixed Inductors - KL32CTE2R2J
KL32CTE2R2J
Specs
Configuration
Fixed
Inductance Range
2.2 microH
DCR
1 ohms
View Details