Vishay Precision Group Fixed Inductors IHDF1300AEEH100K10

Description
FIXED IND 10UH 59A 1.11 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 10UH 59A 1.11 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHDF1300AEEH100K10-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 59A 1.11 MOHM TH

FIXED IND 10UH 59A 1.11 MOHM TH

Buy Now Datasheet
Inductor, 10Uh, 10%, 59A, Th Rohs Compliant Vishay - 76AH6911 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 10%, 59A, Th Rohs Compliant Vishay
76AH6911
Inductor, 10Uh, 10%, 59A, Th Rohs Compliant Vishay 76AH6911
INDUCTOR, 10UH, 10%, 59A, TH ROHS COMPLIANT: YES

INDUCTOR, 10UH, 10%, 59A, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHDF1300AEEH100K10-ND 76AH6911
Product Name Fixed Inductors Inductor, 10Uh, 10%, 59A, Th Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details