FIXED IND 1.5UH 87A 0.36 MOHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IHDC1107BBEV1R5M30-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 155 C (-40 to 311 F) |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Core Material | Iron |
| Configuration | Fixed |