Vishay Intertechnology, Inc. Fixed Inductors IHD3ER471L

Description
470µH Unshielded Wirewound Inductor 1.2A 393mOhm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 1.2A 393mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3ER471L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3ER471L-ND
Fixed Inductors IHD3ER471L-ND
470µH Unshielded Wirewound Inductor 1.2A 393mOhm Max Axial

470µH Unshielded Wirewound Inductor 1.2A 393mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3ER471L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers