Vishay Intertechnology, Inc. Fixed Inductors IHD3ER102L

Description
1mH Unshielded Wirewound Inductor 800mA 844mOhm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 800mA 844mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3ER102L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3ER102L-ND
Fixed Inductors IHD3ER102L-ND
1mH Unshielded Wirewound Inductor 800mA 844mOhm Max Axial

1mH Unshielded Wirewound Inductor 800mA 844mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3ER102L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0087 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details