Vishay Precision Group Fixed Inductors IHD3EB820L

Description
82µH Unshielded Wirewound Inductor 2A 66mOhm Max Axial
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 2A 66mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1479-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1479-ND
Fixed Inductors 541-1479-ND
82µH Unshielded Wirewound Inductor 2A 66mOhm Max Axial

82µH Unshielded Wirewound Inductor 2A 66mOhm Max Axial

Buy Now Datasheet
Inductor, 82Uh, 2A, Axial Leaded; Product Range Vishay - 53K4831 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, 2A, Axial Leaded; Product Range Vishay
53K4831
Inductor, 82Uh, 2A, Axial Leaded; Product Range Vishay 53K4831
INDUCTOR, 82UH, 2A, AXIAL LEADED; Product Range:IHD Series; Inductance:82µH; DC Current Rating:2A; DC Resistance Max:0.066ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

INDUCTOR, 82UH, 2A, AXIAL LEADED; Product Range:IHD Series; Inductance:82µH; DC Current Rating:2A; DC Resistance Max:0.066ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1479-ND 53K4831
Product Name Fixed Inductors Inductor, 82Uh, 2A, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details