Vishay Precision Group Fixed Inductors IHD3EB393L

Description
39mH Unshielded Wirewound Inductor 100mA 29.7Ohm Max Axial
Request a Quote Datasheet
Description
39mH Unshielded Wirewound Inductor 100mA 29.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3EB393L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3EB393L-ND
Fixed Inductors IHD3EB393L-ND
39mH Unshielded Wirewound Inductor 100mA 29.7Ohm Max Axial

39mH Unshielded Wirewound Inductor 100mA 29.7Ohm Max Axial

Buy Now Datasheet
Inductor, 39Mh, 100Ma, Axial Leaded; Product Range Vishay - 53K4814 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Mh, 100Ma, Axial Leaded; Product Range Vishay
53K4814
Inductor, 39Mh, 100Ma, Axial Leaded; Product Range Vishay 53K4814
INDUCTOR, 39MH, 100MA, AXIAL LEADED; Product Range:IHD Series; Inductance:39mH; DC Current Rating:100mA; DC Resistance Max:29.7ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

INDUCTOR, 39MH, 100MA, AXIAL LEADED; Product Range:IHD Series; Inductance:39mH; DC Current Rating:100mA; DC Resistance Max:29.7ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHD3EB393L-ND 53K4814
Product Name Fixed Inductors Inductor, 39Mh, 100Ma, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details