Vishay Intertechnology, Inc. Fixed Inductors IHD3EB332L

Description
3.3mH Unshielded Wirewound Inductor 400mA 2.53Ohm Max Axial
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 400mA 2.53Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3EB332L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3EB332L-ND
Fixed Inductors IHD3EB332L-ND
3.3mH Unshielded Wirewound Inductor 400mA 2.53Ohm Max Axial

3.3mH Unshielded Wirewound Inductor 400mA 2.53Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3EB332L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Power Inductors - 2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details