Vishay Precision Group Inductor, 330Uh, 1.6A, Axial Leaded; Product Range Vishay IHD3EB331L.

Description
INDUCTOR, 330UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.257ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.257ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, 1.6A, Axial Leaded; Product Range Vishay - 27AC6606 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 1.6A, Axial Leaded; Product Range Vishay
27AC6606
Inductor, 330Uh, 1.6A, Axial Leaded; Product Range Vishay 27AC6606
INDUCTOR, 330UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.257ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

INDUCTOR, 330UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.257ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6606
Product Name Inductor, 330Uh, 1.6A, Axial Leaded; Product Range Vishay
Inductance Range 330 microH
Inductance Tolerance 15 (+/- %)
DCR 0.2570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details