Vishay Intertechnology, Inc. Fixed Inductors IHD3EB273L

Description
27mH Unshielded Wirewound Inductor 130mA 22.7Ohm Max Axial
Request a Quote Datasheet
Description
27mH Unshielded Wirewound Inductor 130mA 22.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3EB273L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3EB273L-ND
Fixed Inductors IHD3EB273L-ND
27mH Unshielded Wirewound Inductor 130mA 22.7Ohm Max Axial

27mH Unshielded Wirewound Inductor 130mA 22.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3EB273L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details