Vishay Precision Group Fixed Inductors IHD3EB222L

Description
2.2mH Unshielded Wirewound Inductor 500mA 1.76Ohm Max Axial
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 500mA 1.76Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1463-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1463-ND
Fixed Inductors 541-1463-ND
2.2mH Unshielded Wirewound Inductor 500mA 1.76Ohm Max Axial

2.2mH Unshielded Wirewound Inductor 500mA 1.76Ohm Max Axial

Buy Now Datasheet
Inductor, 2.2Mh, 500Ma, Axial Leaded; Product Range Vishay - 53K4800 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh, 500Ma, Axial Leaded; Product Range Vishay
53K4800
Inductor, 2.2Mh, 500Ma, Axial Leaded; Product Range Vishay 53K4800
INDUCTOR, 2.2MH, 500MA, AXIAL LEADED; Product Range:IHD Series; Inductance:2.2mH; DC Current Rating:500mA; DC Resistance Max:1.76ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

INDUCTOR, 2.2MH, 500MA, AXIAL LEADED; Product Range:IHD Series; Inductance:2.2mH; DC Current Rating:500mA; DC Resistance Max:1.76ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1463-ND 53K4800
Product Name Fixed Inductors Inductor, 2.2Mh, 500Ma, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers