Vishay Precision Group Fixed Inductors IHD3EB152L

Description
1.5mH Unshielded Wirewound Inductor 600mA 1.18Ohm Max Axial
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 600mA 1.18Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1457-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1457-ND
Fixed Inductors 541-1457-ND
1.5mH Unshielded Wirewound Inductor 600mA 1.18Ohm Max Axial

1.5mH Unshielded Wirewound Inductor 600mA 1.18Ohm Max Axial

Buy Now Datasheet
INDUCTOR, HIGH CURRENT FILTER, AXIAL, 20AWG, DCR MAX.1.18, RATED IDC 0.6A, 1.5KU - 70201421 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, HIGH CURRENT FILTER, AXIAL, 20AWG, DCR MAX.1.18, RATED IDC 0.6A, 1.5KU
70201421
INDUCTOR, HIGH CURRENT FILTER, AXIAL, 20AWG, DCR MAX.1.18, RATED IDC 0.6A, 1.5KU 70201421
Electrical Specifications. Inductance: Measured at 1 V with no DC current. Incremental Current: The typical current at which the inductance will be decreased by 5% from its initial zero DC value. Dielectric Rating: 2500 VRMS between winding and outer circumference to within 0.250" (6.35 mm) of the insulating sleeve edge. Operating Temperature: –55°C to +125°C (no load). –55°C to +85°C (at full rated current). Current Rating: Maximum continuous. Operating current (DC or RMS) based on a 40°C temperature rise. Tolerance: 15%. Mechanical Specifications. Wire: Solid soft copper. Terminals: 20 AWG tinned copper leads. Coating: Polyolefin tubing — flame retardant UL type VW-1 per MIL-I-23053/5, Class 3 requirements. Core Material: Ferrite. Printed Circuit Mounting Protected By Polyolefin Tubing High Saturation Bobbin Used Allowing High Inductance with Low DC Resistance Pre-Tinned Leads High Resistivity Core Offers Very High Parallel Resistance, Resulting in Maximum Coil Performance 20 Sleeveless Models Available at Reduced Cost

Electrical Specifications. Inductance: Measured at 1 V with no DC current. Incremental Current: The typical current at which the inductance will be decreased by 5% from its initial zero DC value. Dielectric Rating: 2500 VRMS between winding and outer circumference to within 0.250" (6.35 mm) of the insulating sleeve edge. Operating Temperature: –55°C to +125°C (no load). –55°C to +85°C (at full rated current). Current Rating: Maximum continuous. Operating current (DC or RMS) based on a 40°C temperature rise. Tolerance: 15%.
Mechanical Specifications. Wire: Solid soft copper. Terminals: 20 AWG tinned copper leads. Coating: Polyolefin tubing — flame retardant UL type VW-1 per MIL-I-23053/5, Class 3 requirements. Core Material: Ferrite.

  • Printed Circuit Mounting
  • Protected By Polyolefin Tubing
  • High Saturation Bobbin Used Allowing High Inductance with Low DC Resistance
  • Pre-Tinned Leads
  • High Resistivity Core Offers Very High Parallel Resistance, Resulting in Maximum Coil Performance
  • 20 Sleeveless Models Available at Reduced Cost
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1457-ND 70201421
Product Name Fixed Inductors INDUCTOR, HIGH CURRENT FILTER, AXIAL, 20AWG, DCR MAX.1.18, RATED IDC 0.6A, 1.5KU
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details