Vishay Precision Group Inductor, 120Uh, 1.6A, Axial Leaded; Product Range Vishay IHD3EB121L.

Description
INDUCTOR, 120UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:120µH; DC Current Rating:1.6A; DC Resistance Max:0.113ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 120UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:120µH; DC Current Rating:1.6A; DC Resistance Max:0.113ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 120Uh, 1.6A, Axial Leaded; Product Range Vishay - 27AC6605 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Uh, 1.6A, Axial Leaded; Product Range Vishay
27AC6605
Inductor, 120Uh, 1.6A, Axial Leaded; Product Range Vishay 27AC6605
INDUCTOR, 120UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:120µH; DC Current Rating:1.6A; DC Resistance Max:0.113ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

INDUCTOR, 120UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:120µH; DC Current Rating:1.6A; DC Resistance Max:0.113ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6605
Product Name Inductor, 120Uh, 1.6A, Axial Leaded; Product Range Vishay
Inductance Range 120 microH
Inductance Tolerance 15 (+/- %)
DCR 0.1130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details