Vishay Precision Group Fixed Inductors IHD3EB103L

Description
10mH Unshielded Wirewound Inductor 250mA 7.3Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 250mA 7.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1453-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1453-ND
Fixed Inductors 541-1453-ND
10mH Unshielded Wirewound Inductor 250mA 7.3Ohm Max Axial

10mH Unshielded Wirewound Inductor 250mA 7.3Ohm Max Axial

Buy Now Datasheet
Inductor, 10Mh, 250Ma, Axial Leaded; Product Range Vishay - 53K4784 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 250Ma, Axial Leaded; Product Range Vishay
53K4784
Inductor, 10Mh, 250Ma, Axial Leaded; Product Range Vishay 53K4784
INDUCTOR, 10MH, 250MA, AXIAL LEADED; Product Range:IHD Series; Inductance:10mH; DC Current Rating:250mA; DC Resistance Max:7.3ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

INDUCTOR, 10MH, 250MA, AXIAL LEADED; Product Range:IHD Series; Inductance:10mH; DC Current Rating:250mA; DC Resistance Max:7.3ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1453-ND 53K4784
Product Name Fixed Inductors Inductor, 10Mh, 250Ma, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details