Vishay Precision Group Fixed Inductors IHD3EB101L

Description
100µH Unshielded Wirewound Inductor 1.6A 84mOhm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1.6A 84mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1451-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1451-ND
Fixed Inductors 541-1451-ND
100µH Unshielded Wirewound Inductor 1.6A 84mOhm Max Axial

100µH Unshielded Wirewound Inductor 1.6A 84mOhm Max Axial

Buy Now Datasheet
Inductor, 100Uh, 1.6A, Axial Leaded; Product Range Vishay - 53K4782 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.6A, Axial Leaded; Product Range Vishay
53K4782
Inductor, 100Uh, 1.6A, Axial Leaded; Product Range Vishay 53K4782
INDUCTOR, 100UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:100µH; DC Current Rating:1.6A; DC Resistance Max:0.084ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

INDUCTOR, 100UH, 1.6A, AXIAL LEADED; Product Range:IHD Series; Inductance:100µH; DC Current Rating:1.6A; DC Resistance Max:0.084ohm; Inductance Tolerance:± 15%; Case Dimensions:11.68mm x 22.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1451-ND 53K4782
Product Name Fixed Inductors Inductor, 100Uh, 1.6A, Axial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3120-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers