Vishay Intertechnology, Inc. Fixed Inductors IHD3BH6R8L

Description
6.8µH Unshielded Wirewound Inductor 4A 11mOhm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 4A 11mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3BH6R8L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3BH6R8L-ND
Fixed Inductors IHD3BH6R8L-ND
6.8µH Unshielded Wirewound Inductor 4A 11mOhm Max Axial

6.8µH Unshielded Wirewound Inductor 4A 11mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3BH6R8L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 237-FIT106-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Leaded Inductors - 1670311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 6800 microH
View Details