Vishay Precision Group Fixed Inductors IHD3BH683L

Description
68mH Unshielded Wirewound Inductor 80mA 52.8Ohm Max Axial
Request a Quote Datasheet
Description
68mH Unshielded Wirewound Inductor 80mA 52.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3BH683L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3BH683L-ND
Fixed Inductors IHD3BH683L-ND
68mH Unshielded Wirewound Inductor 80mA 52.8Ohm Max Axial

68mH Unshielded Wirewound Inductor 80mA 52.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3BH683L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 1624024-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 3.9 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details