Vishay Intertechnology, Inc. Fixed Inductors IHD3BH392L

Description
3.9mH Unshielded Wirewound Inductor 400mA 2.84Ohm Max Axial
Request a Quote Datasheet
Description
3.9mH Unshielded Wirewound Inductor 400mA 2.84Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3BH392L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3BH392L-ND
Fixed Inductors IHD3BH392L-ND
3.9mH Unshielded Wirewound Inductor 400mA 2.84Ohm Max Axial

3.9mH Unshielded Wirewound Inductor 400mA 2.84Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3BH392L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-22NXJLW - 1114284-0302CS-22NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details