Vishay Intertechnology, Inc. Fixed Inductors IHD3BH333L

Description
33mH Unshielded Wirewound Inductor 130mA 25.7Ohm Max Axial
Request a Quote Datasheet
Description
33mH Unshielded Wirewound Inductor 130mA 25.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3BH333L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3BH333L-ND
Fixed Inductors IHD3BH333L-ND
33mH Unshielded Wirewound Inductor 130mA 25.7Ohm Max Axial

33mH Unshielded Wirewound Inductor 130mA 25.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3BH333L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N2 0201DS-8N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers