Vishay Intertechnology, Inc. Fixed Inductors IHD3BH183L

Description
18mH Unshielded Wirewound Inductor 160mA 14.8Ohm Max Axial
Request a Quote Datasheet
Description
18mH Unshielded Wirewound Inductor 160mA 14.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3BH183L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3BH183L-ND
Fixed Inductors IHD3BH183L-ND
18mH Unshielded Wirewound Inductor 160mA 14.8Ohm Max Axial

18mH Unshielded Wirewound Inductor 160mA 14.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3BH183L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details