Vishay Intertechnology, Inc. Fixed Inductors IHD3BH152L

Description
1.5mH Unshielded Wirewound Inductor 600mA 1.18Ohm Max Axial
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 600mA 1.18Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD3BH152L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD3BH152L-ND
Fixed Inductors IHD3BH152L-ND
1.5mH Unshielded Wirewound Inductor 600mA 1.18Ohm Max Axial

1.5mH Unshielded Wirewound Inductor 600mA 1.18Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHD3BH152L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details